1.2 kOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Resistor,Metal Glaze,1.2KOhms,200WV
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW12181K20JNTK-ND | 43C5354 |
| Product Name | Chip Resistor - Surface Mount | Resistor,metal Glaze,1.2Kohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1218-Case Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | 1812; Wide 1812 | |
| Tolerance | 5 +/- % |