Vishay Intertechnology, Inc. RES 1.10K OHM 1W 5% 1218 SMD CRCW12181K10JNEK

Description
RES 1.10Kohm 1W 5% 1218 SMD
Request a Quote Datasheet
Description
RES 1.10Kohm 1W 5% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.10K OHM 1W 5% 1218 SMD - CRCW12181K10JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.10K OHM 1W 5% 1218 SMD
CRCW12181K10JNEK
RES 1.10K OHM 1W 5% 1218 SMD CRCW12181K10JNEK
RES 1.10Kohm 1W 5% 1218 SMD

RES 1.10Kohm 1W 5% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12181K10JNEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12181K10JNEK-ND
Chip Resistor - Surface Mount CRCW12181K10JNEK-ND
1.1 kOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

1.1 kOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12181K10JNEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12181K10JNEK
Chip Resistor - Surface Mount CRCW12181K10JNEK
RES SMD 1.1K OHM 5% 1W 1218

RES SMD 1.1K OHM 5% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW12181K10JNEK CRCW12181K10JNEK-ND CRCW12181K10JNEK
Product Name RES 1.10K OHM 1W 5% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details