Vishay Intertechnology, Inc. RES 1.10K OHM 1W 1% 1218 SMD CRCW12181K10FKEK

Description
RES 1.10Kohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 1.10Kohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.10K OHM 1W 1% 1218 SMD - CRCW12181K10FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.10K OHM 1W 1% 1218 SMD
CRCW12181K10FKEK
RES 1.10K OHM 1W 1% 1218 SMD CRCW12181K10FKEK
RES 1.10Kohm 1W 1% 1218 SMD

RES 1.10Kohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12181K10FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12181K10FKEK-ND
Chip Resistor - Surface Mount CRCW12181K10FKEK-ND
1.1 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

1.1 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12181K10FKEK CRCW12181K10FKEK-ND
Product Name RES 1.10K OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812
Resistance Range 1100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1879061-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details