Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1watt 1Kohms 1% CRCW12181K00FKEK

Description
Thick Film Resistors - SMD 1watt 1Kohms 1%
Request a Quote
Description
Thick Film Resistors - SMD 1watt 1Kohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1watt 1Kohms 1% - CRCW12181K00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 1Kohms 1%
CRCW12181K00FKEK
Thick Film Resistors - SMD 1watt 1Kohms 1% CRCW12181K00FKEK
Thick Film Resistors - SMD 1watt 1Kohms 1%

Thick Film Resistors - SMD 1watt 1Kohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12181K00FKEK
Product Name Thick Film Resistors - SMD 1watt 1Kohms 1%
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C395J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details