Vishay Intertechnology, Inc. 1218,19.1,1%,100PPM,T/R CRCW121819R1FKTK

Description
1218,19.1,1%,100PPM, T/R
Request a Quote Datasheet
Description
1218,19.1,1%,100PPM, T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1218,19.1,1%,100PPM,T/R - CRCW121819R1FKTK - ASAP Semiconductor LLC
Anaheim, CA, United States
1218,19.1,1%,100PPM,T/R
CRCW121819R1FKTK
1218,19.1,1%,100PPM,T/R CRCW121819R1FKTK
1218,19.1,1%,100PPM, T/R

1218,19.1,1%,100PPM,T/R

Supplier's Site
Chip Resistor - Surface Mount - CRCW121819R1FKTK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121819R1FKTK-ND
Chip Resistor - Surface Mount CRCW121819R1FKTK-ND
19.1 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

19.1 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1218 19.1 1% 100 Rt9 Rohs Compliant Vishay - 49P3719 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 19.1 1% 100 Rt9 Rohs Compliant Vishay
49P3719
Crcw1218 19.1 1% 100 Rt9 Rohs Compliant Vishay 49P3719
CRCW1218 19.1 1% 100 RT9 ROHS COMPLIANT: NO

CRCW1218 19.1 1% 100 RT9 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW121819R1FKTK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121819R1FKTK
Chip Resistor - Surface Mount CRCW121819R1FKTK
RES SMD 19.1 OHM 1% 1W 1218

RES SMD 19.1 OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW121819R1FKTK CRCW121819R1FKTK-ND 49P3719 CRCW121819R1FKTK
Product Name 1218,19.1,1%,100PPM,T/R Chip Resistor - Surface Mount Crcw1218 19.1 1% 100 Rt9 Rohs Compliant Vishay Chip Resistor - Surface Mount
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2573257 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers