Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1218196RFKTK

Description
196 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
196 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1218196RFKTK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1218196RFKTK-ND
Chip Resistor - Surface Mount CRCW1218196RFKTK-ND
196 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

196 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW1218196RFKTK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1218196RFKTK
Chip Resistor - Surface Mount CRCW1218196RFKTK
RES SMD 196 OHM 1% 1W 1218

RES SMD 196 OHM 1% 1W 1218

Supplier's Site Datasheet
Crcw1218 196 1% 100 Rt9 Rohs Compliant Vishay - 49P3722 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 196 1% 100 Rt9 Rohs Compliant Vishay
49P3722
Crcw1218 196 1% 100 Rt9 Rohs Compliant Vishay 49P3722
CRCW1218 196 1% 100 RT9 ROHS COMPLIANT: NO

CRCW1218 196 1% 100 RT9 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number CRCW1218196RFKTK-ND CRCW1218196RFKTK 49P3722
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw1218 196 1% 100 Rt9 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812
Resistance Range 196 ohms 196 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers