Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW121818R2FKTK

Description
18.2 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
18.2 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW121818R2FKTK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121818R2FKTK-ND
Chip Resistor - Surface Mount CRCW121818R2FKTK-ND
18.2 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

18.2 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
1218,18.2,1%,100PPM,T/R - CRCW121818R2FKTK - ASAP Semiconductor LLC
Anaheim, CA, United States
1218,18.2,1%,100PPM,T/R
CRCW121818R2FKTK
1218,18.2,1%,100PPM,T/R CRCW121818R2FKTK
1218,18.2,1%,100PPM, T/R

1218,18.2,1%,100PPM,T/R

Supplier's Site
Crcw1218 18.2 1% 100 Rt9 Rohs Compliant Vishay - 49P3715 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 18.2 1% 100 Rt9 Rohs Compliant Vishay
49P3715
Crcw1218 18.2 1% 100 Rt9 Rohs Compliant Vishay 49P3715
CRCW1218 18.2 1% 100 RT9 ROHS COMPLIANT: NO

CRCW1218 18.2 1% 100 RT9 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121818R2FKTK-ND CRCW121818R2FKTK 49P3715
Product Name Chip Resistor - Surface Mount 1218,18.2,1%,100PPM,T/R Crcw1218 18.2 1% 100 Rt9 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812
Resistance Range 18.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R124JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details