Vishay Intertechnology, Inc. RES 18.0 OHM 1W 1% 1218 SMD CRCW121818R0FKEK

Description
RES 18.0ohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 18.0ohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.0 OHM 1W 1% 1218 SMD - CRCW121818R0FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.0 OHM 1W 1% 1218 SMD
CRCW121818R0FKEK
RES 18.0 OHM 1W 1% 1218 SMD CRCW121818R0FKEK
RES 18.0ohm 1W 1% 1218 SMD

RES 18.0ohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121818R0FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121818R0FKEK-ND
Chip Resistor - Surface Mount CRCW121818R0FKEK-ND
18 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

18 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW121818R0FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121818R0FKEK
Chip Resistor - Surface Mount CRCW121818R0FKEK
RES SMD 18 OHM 1% 1W 1218

RES SMD 18 OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW121818R0FKEK CRCW121818R0FKEK-ND CRCW121818R0FKEK
Product Name RES 18.0 OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 18 ohms 18 ohms 18 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chassis Mount Resistors - 1311287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details