Vishay Intertechnology, Inc. RES 18.2K OHM 1W 1% 1218 SMD CRCW121818K2FKEK

Description
RES 18.2Kohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 18.2Kohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.2K OHM 1W 1% 1218 SMD - CRCW121818K2FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2K OHM 1W 1% 1218 SMD
CRCW121818K2FKEK
RES 18.2K OHM 1W 1% 1218 SMD CRCW121818K2FKEK
RES 18.2Kohm 1W 1% 1218 SMD

RES 18.2Kohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121818K2FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121818K2FKEK-ND
Chip Resistor - Surface Mount CRCW121818K2FKEK-ND
18.2 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

18.2 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW121818K2FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121818K2FKEK
Chip Resistor - Surface Mount CRCW121818K2FKEK
RES SMD 18.2K OHM 1% 1W 1218

RES SMD 18.2K OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW121818K2FKEK CRCW121818K2FKEK-ND CRCW121818K2FKEK
Product Name RES 18.2K OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1468279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details