Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW121818K0JNTK

Description
18 kOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
18 kOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW121818K0JNTK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121818K0JNTK-ND
Chip Resistor - Surface Mount CRCW121818K0JNTK-ND
18 kOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

18 kOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,18Kohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1218-Case Rohs Compliant Vishay - 73H3458 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,18Kohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1218-Case Rohs Compliant Vishay
73H3458
Resistor,metal Glaze,18Kohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1218-Case Rohs Compliant Vishay 73H3458
Resistor,Metal Glaze,18KOhms,200WV, 5+/-% Tol,-200,200ppm-TC,1 218-Case RoHS Compliant: No

Resistor,Metal Glaze,18KOhms,200WV,5+/-% Tol,-200,200ppm-TC,1218-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW121818K0JNTK-ND 73H3458
Product Name Chip Resistor - Surface Mount Resistor,metal Glaze,18Kohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1218-Case Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R155JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers