Vishay Intertechnology, Inc. RES 18.0K OHM 1W 1% 1218 SMD CRCW121818K0FKEK

Description
RES 18.0Kohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 18.0Kohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.0K OHM 1W 1% 1218 SMD - CRCW121818K0FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.0K OHM 1W 1% 1218 SMD
CRCW121818K0FKEK
RES 18.0K OHM 1W 1% 1218 SMD CRCW121818K0FKEK
RES 18.0Kohm 1W 1% 1218 SMD

RES 18.0Kohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121818K0FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121818K0FKEK-ND
Chip Resistor - Surface Mount CRCW121818K0FKEK-ND
18 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

18 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW121818K0FKEK CRCW121818K0FKEK-ND
Product Name RES 18.0K OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812
Resistance Range 18000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers