Vishay Intertechnology, Inc. RES 180 OHM 1W 1% 1218 SMD CRCW1218180RFKEK

Description
RES 180ohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 180ohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180 OHM 1W 1% 1218 SMD - CRCW1218180RFKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 1W 1% 1218 SMD
CRCW1218180RFKEK
RES 180 OHM 1W 1% 1218 SMD CRCW1218180RFKEK
RES 180ohm 1W 1% 1218 SMD

RES 180ohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1218180RFKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1218180RFKEK-ND
Chip Resistor - Surface Mount CRCW1218180RFKEK-ND
180 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

180 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW1218180RFKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1218180RFKEK
Chip Resistor - Surface Mount CRCW1218180RFKEK
RES SMD 180 OHM 1% 1W 1218

RES SMD 180 OHM 1% 1W 1218

Supplier's Site Datasheet
Crcw1218 100 180R 1% Et9 E3 Rohs Compliant Vishay - 49P3716 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 100 180R 1% Et9 E3 Rohs Compliant Vishay
49P3716
Crcw1218 100 180R 1% Et9 E3 Rohs Compliant Vishay 49P3716
CRCW1218 100 180R 1% ET9 e3 RoHS Compliant: Yes

CRCW1218 100 180R 1% ET9 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW1218180RFKEK CRCW1218180RFKEK-ND CRCW1218180RFKEK 49P3716
Product Name RES 180 OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw1218 100 180R 1% Et9 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms 180 ohms 180 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-2176093-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12700 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details