Resistor-Fixed-Singl
17.8 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
CRCW1218 17.8 1% 100 RT9 ROHS COMPLIANT: NO
RES SMD 17.8 OHM 1% 1W 1218
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW121817R8FKTK | CRCW121817R8FKTK-ND | 49P3711 | CRCW121817R8FKTK |
| Product Name | Resistor-Fixed-Single-Surface-Mount | Chip Resistor - Surface Mount | Crcw1218 17.8 1% 100 Rt9 Rohs Compliant Vishay | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1812; Wide 1812 | ||
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | ||
| Resistance Range | 17.8 ohms | 17.8 ohms |