Vishay Intertechnology, Inc. RES 17.8K OHM 1W 1% 1218 SMD CRCW121817K8FKEK

Description
RES 17.8Kohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 17.8Kohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.8K OHM 1W 1% 1218 SMD - CRCW121817K8FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8K OHM 1W 1% 1218 SMD
CRCW121817K8FKEK
RES 17.8K OHM 1W 1% 1218 SMD CRCW121817K8FKEK
RES 17.8Kohm 1W 1% 1218 SMD

RES 17.8Kohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121817K8FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121817K8FKEK-ND
Chip Resistor - Surface Mount CRCW121817K8FKEK-ND
17.8 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

17.8 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW121817K8FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121817K8FKEK
Chip Resistor - Surface Mount CRCW121817K8FKEK
RES SMD 17.8K OHM 1% 1W 1218

RES SMD 17.8K OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW121817K8FKEK CRCW121817K8FKEK-ND CRCW121817K8FKEK
Product Name RES 17.8K OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 17800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R680GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers