The CRCW1218178KFKEK is a surface mount chip resistor from Lingto Electronic Limited, featuring a resistance value of 178 kΩ with a tolerance of ±1%. It is rated for a maximum power dissipation of 1 W and can operate within a temperature range of -55 °C to +155 °C. This resistor is AEC-Q200 qualified, making it suitable for automotive applications, as well as industrial and telecommunication uses. The device exhibits stability under various environmental conditions, with a maximum resistance change of OîR/R ,â§ 1% after 1000 hours at rated power and 70 °C. The resistor is packaged with a 2 mm pitch, facilitating easy integration into circuit designs.
178 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
RES 178Kohm 1W 1% 1218 SMD
RES SMD 178K OHM 1% 1W 1218
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW1218178KFKEK-ND | CRCW1218178KFKEK | CRCW1218178KFKEK |
| Product Name | Chip Resistor - Surface Mount | RES 178K OHM 1W 1% 1218 SMD | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1812; Wide 1812 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |