Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1218174RFKTK

Description
174 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
174 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1218174RFKTK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1218174RFKTK-ND
Chip Resistor - Surface Mount CRCW1218174RFKTK-ND
174 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

174 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1218 174 1% 100 Rt9 Rohs Compliant Vishay - 49P3712 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 174 1% 100 Rt9 Rohs Compliant Vishay
49P3712
Crcw1218 174 1% 100 Rt9 Rohs Compliant Vishay 49P3712
CRCW1218 174 1% 100 RT9 ROHS COMPLIANT: NO

CRCW1218 174 1% 100 RT9 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW1218174RFKTK-ND 49P3712
Product Name Chip Resistor - Surface Mount Crcw1218 174 1% 100 Rt9 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812
Resistance Range 174 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2567753P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details