Vishay Intertechnology, Inc. RES 174 OHM 1W 1% 1218 SMD CRCW1218174RFKEK

Description
RES 174ohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 174ohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 174 OHM 1W 1% 1218 SMD - CRCW1218174RFKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174 OHM 1W 1% 1218 SMD
CRCW1218174RFKEK
RES 174 OHM 1W 1% 1218 SMD CRCW1218174RFKEK
RES 174ohm 1W 1% 1218 SMD

RES 174ohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1218174RFKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1218174RFKEK-ND
Chip Resistor - Surface Mount CRCW1218174RFKEK-ND
174 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

174 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW1218174RFKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1218174RFKEK
Chip Resistor - Surface Mount CRCW1218174RFKEK
RES SMD 174 OHM 1% 1W 1218

RES SMD 174 OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW1218174RFKEK CRCW1218174RFKEK-ND CRCW1218174RFKEK
Product Name RES 174 OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 174 ohms 174 ohms 174 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1623695-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details