Vishay Intertechnology, Inc. RES 160 OHM 1W 1% 1218 SMD CRCW1218160RFKEK

Description
RES 160ohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 160ohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 160 OHM 1W 1% 1218 SMD - CRCW1218160RFKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160 OHM 1W 1% 1218 SMD
CRCW1218160RFKEK
RES 160 OHM 1W 1% 1218 SMD CRCW1218160RFKEK
RES 160ohm 1W 1% 1218 SMD

RES 160ohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1218160RFKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1218160RFKEK-ND
Chip Resistor - Surface Mount CRCW1218160RFKEK-ND
160 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

160 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1218160RFKEK CRCW1218160RFKEK-ND
Product Name RES 160 OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812
Resistance Range 160 ohms 160 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5762FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details