Vishay Intertechnology, Inc. RES 15.4 OHM 1W 1% 1218 SMD CRCW121815R4FKEK

Description
RES 15.4ohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 15.4ohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.4 OHM 1W 1% 1218 SMD - CRCW121815R4FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4 OHM 1W 1% 1218 SMD
CRCW121815R4FKEK
RES 15.4 OHM 1W 1% 1218 SMD CRCW121815R4FKEK
RES 15.4ohm 1W 1% 1218 SMD

RES 15.4ohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121815R4FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121815R4FKEK-ND
Chip Resistor - Surface Mount CRCW121815R4FKEK-ND
15.4 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

15.4 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW121815R4FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121815R4FKEK
Chip Resistor - Surface Mount CRCW121815R4FKEK
RES SMD 15.4 OHM 1% 1W 1218

RES SMD 15.4 OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW121815R4FKEK CRCW121815R4FKEK-ND CRCW121815R4FKEK
Product Name RES 15.4 OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 15.4 ohms 15.4 ohms 15.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details