Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1watt 15ohms 1% CRCW121815R0FKEK

Description
Thick Film Resistors - SMD 1watt 15ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1watt 15ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1watt 15ohms 1% - CRCW121815R0FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 15ohms 1%
CRCW121815R0FKEK
Thick Film Resistors - SMD 1watt 15ohms 1% CRCW121815R0FKEK
Thick Film Resistors - SMD 1watt 15ohms 1%

Thick Film Resistors - SMD 1watt 15ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW121815R0FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121815R0FKEK-ND
Chip Resistor - Surface Mount CRCW121815R0FKEK-ND
15 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

15 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW121815R0FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121815R0FKEK
Chip Resistor - Surface Mount CRCW121815R0FKEK
RES SMD 15 OHM 1% 1W 1218

RES SMD 15 OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW121815R0FKEK CRCW121815R0FKEK-ND CRCW121815R0FKEK
Product Name Thick Film Resistors - SMD 1watt 15ohms 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614891-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 88.7 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details