Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW121815K0JNEK

Description
15 kOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
15 kOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW121815K0JNEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121815K0JNEK-ND
Chip Resistor - Surface Mount CRCW121815K0JNEK-ND
15 kOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

15 kOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 15.0K OHM 1W 5% 1218 SMD - CRCW121815K0JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.0K OHM 1W 5% 1218 SMD
CRCW121815K0JNEK
RES 15.0K OHM 1W 5% 1218 SMD CRCW121815K0JNEK
RES 15.0Kohm 1W 5% 1218 SMD

RES 15.0Kohm 1W 5% 1218 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRCW121815K0JNEK-ND CRCW121815K0JNEK
Product Name Chip Resistor - Surface Mount RES 15.0K OHM 1W 5% 1218 SMD
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers