RES 158ohm 1W 1% 1218 SMD
158 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
RES SMD 158 OHM 1% 1W 1218
Resistor,Metal Glaze,158Ohms,200WV,
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW1218158RFKEK | CRCW1218158RFKEK-ND | CRCW1218158RFKEK | 06M4155 |
| Product Name | RES 158 OHM 1W 1% 1218 SMD | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistor,metal Glaze,158Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1218-Case Rohs Compliant Vishay |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1812; Wide 1812 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 158 ohms | 158 ohms | 158 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 1 watts | 1 watts | 1 watts | |
| Configuration | Single Resistor | Single Resistor |