Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW121814R3FKTK

Description
14.3 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
14.3 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW121814R3FKTK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121814R3FKTK-ND
Chip Resistor - Surface Mount CRCW121814R3FKTK-ND
14.3 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

14.3 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1watt 14.3ohms 1% - CRCW121814R3FKTK - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 14.3ohms 1%
CRCW121814R3FKTK
Thick Film Resistors - SMD 1watt 14.3ohms 1% CRCW121814R3FKTK
Thick Film Resistors - SMD 1watt 14.3ohms 1%

Thick Film Resistors - SMD 1watt 14.3ohms 1%

Supplier's Site
Crcw1218 14.3 1% 100 Rt9 Rohs Compliant Vishay - 49P3693 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 14.3 1% 100 Rt9 Rohs Compliant Vishay
49P3693
Crcw1218 14.3 1% 100 Rt9 Rohs Compliant Vishay 49P3693
CRCW1218 14.3 1% 100 RT9 ROHS COMPLIANT: NO

CRCW1218 14.3 1% 100 RT9 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121814R3FKTK-ND CRCW121814R3FKTK 49P3693
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1watt 14.3ohms 1% Crcw1218 14.3 1% 100 Rt9 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 14.3 ohms 14.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.65 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573138 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 11 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details