Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1watt 143ohms 1% CRCW1218143RFKTK

Description
Thick Film Resistors - SMD 1watt 143ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1watt 143ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1watt 143ohms 1% - CRCW1218143RFKTK - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 143ohms 1%
CRCW1218143RFKTK
Thick Film Resistors - SMD 1watt 143ohms 1% CRCW1218143RFKTK
Thick Film Resistors - SMD 1watt 143ohms 1%

Thick Film Resistors - SMD 1watt 143ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW1218143RFKTK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1218143RFKTK-ND
Chip Resistor - Surface Mount CRCW1218143RFKTK-ND
143 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

143 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1218 143 1% 100 Rt9 Rohs Compliant Vishay - 49P3696 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 143 1% 100 Rt9 Rohs Compliant Vishay
49P3696
Crcw1218 143 1% 100 Rt9 Rohs Compliant Vishay 49P3696
CRCW1218 143 1% 100 RT9 ROHS COMPLIANT: NO

CRCW1218 143 1% 100 RT9 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1218143RFKTK CRCW1218143RFKTK-ND 49P3696
Product Name Thick Film Resistors - SMD 1watt 143ohms 1% Chip Resistor - Surface Mount Crcw1218 143 1% 100 Rt9 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812
Resistance Range 143 ohms 143 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2573270 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1500 ohms
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers