Res Thick Film 1218 140K Ohm 1% 1W ¦100ppm/¦C SMD Blister T/R
140 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
CRCW1218 140K 1% 100 RT9 ROHS COMPLIANT: NO
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW1218140KFKTK | CRCW1218140KFKTK-ND | 49P3694 |
| Product Name | Res Thick Film 1218 140K Ohm 1% 1W ¦100ppm/¦C SMD Blister T/R | Chip Resistor - Surface Mount | Crcw1218 140K 1% 100 Rt9 Rohs Compliant Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1812; Wide 1812 | |
| Tolerance | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | |
| Power Rating | 1 watts | 1 watts |