12.7 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
RES 12.7Kohm 1W 1% 1218 SMD
RES SMD 12.7K OHM 1% 1W 1218
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW121812K7FKEK-ND | CRCW121812K7FKEK | CRCW121812K7FKEK |
| Product Name | Chip Resistor - Surface Mount | RES 12.7K OHM 1W 1% 1218 SMD | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1812; Wide 1812 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |