Vishay Intertechnology, Inc. RES 12.1K OHM 1W 1% 1218 SMD CRCW121812K1FKEK

Description
RES 12.1Kohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 12.1Kohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1K OHM 1W 1% 1218 SMD - CRCW121812K1FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1K OHM 1W 1% 1218 SMD
CRCW121812K1FKEK
RES 12.1K OHM 1W 1% 1218 SMD CRCW121812K1FKEK
RES 12.1Kohm 1W 1% 1218 SMD

RES 12.1Kohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121812K1FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121812K1FKEK-ND
Chip Resistor - Surface Mount CRCW121812K1FKEK-ND
12.1 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

12.1 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW121812K1FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121812K1FKEK
Chip Resistor - Surface Mount CRCW121812K1FKEK
RES SMD 12.1K OHM 1% 1W 1218

RES SMD 12.1K OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW121812K1FKEK CRCW121812K1FKEK-ND CRCW121812K1FKEK
Product Name RES 12.1K OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details