Vishay Intertechnology, Inc. RES 12.0K OHM 1W 5% 1218 SMD CRCW121812K0JNEK

Description
RES 12.0Kohm 1W 5% 1218 SMD
Request a Quote
Description
RES 12.0Kohm 1W 5% 1218 SMD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CRCW121812K0JNEK is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability in various applications including automotive, industrial, and telecommunications. It features a resistance value of 12 kΩ with a tolerance of ±5%. The resistor is AEC-Q200 qualified, ensuring it meets stringent automotive standards. It has a rated power dissipation of 1 W and can operate within a temperature range of -55 °C to +155 °C. The maximum operating voltage is 200 V, and it exhibits a stability of OîR/R ,â§ 1% over 1000 hours at rated power and 70 °C. The product is packaged in a 1218 size format, suitable for automated assembly processes.

Datasheet Summary
Powered by GS/AI

The CRCW121812K0JNEK is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability in various applications including automotive, industrial, and telecommunications. It features a resistance value of 12 kΩ with a tolerance of ±5%. The resistor is AEC-Q200 qualified, ensuring it meets stringent automotive standards. It has a rated power dissipation of 1 W and can operate within a temperature range of -55 °C to +155 °C. The maximum operating voltage is 200 V, and it exhibits a stability of OîR/R ,â§ 1% over 1000 hours at rated power and 70 °C. The product is packaged in a 1218 size format, suitable for automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
RES 12.0K OHM 1W 5% 1218 SMD - CRCW121812K0JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.0K OHM 1W 5% 1218 SMD
CRCW121812K0JNEK
RES 12.0K OHM 1W 5% 1218 SMD CRCW121812K0JNEK
RES 12.0Kohm 1W 5% 1218 SMD

RES 12.0Kohm 1W 5% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121812K0JNEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121812K0JNEK-ND
Chip Resistor - Surface Mount CRCW121812K0JNEK-ND
12 kOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

12 kOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW121812K0JNEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121812K0JNEK
Chip Resistor - Surface Mount CRCW121812K0JNEK
RES SMD 12K OHM 5% 1W 1218

RES SMD 12K OHM 5% 1W 1218

Supplier's Site Datasheet
Crcw1218 200 12K 5% Et9 E3 Rohs Compliant Vishay - 49P3677 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 200 12K 5% Et9 E3 Rohs Compliant Vishay
49P3677
Crcw1218 200 12K 5% Et9 E3 Rohs Compliant Vishay 49P3677
CRCW1218 200 12K 5% ET9 e3 RoHS Compliant: Yes

CRCW1218 200 12K 5% ET9 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW121812K0JNEK CRCW121812K0JNEK-ND CRCW121812K0JNEK 49P3677
Product Name RES 12.0K OHM 1W 5% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw1218 200 12K 5% Et9 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 12000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers