Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1watt 124ohms 1% CRCW1218124RFKTK

Description
Thick Film Resistors - SMD 1watt 124ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1watt 124ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1watt 124ohms 1% - CRCW1218124RFKTK - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 124ohms 1%
CRCW1218124RFKTK
Thick Film Resistors - SMD 1watt 124ohms 1% CRCW1218124RFKTK
Thick Film Resistors - SMD 1watt 124ohms 1%

Thick Film Resistors - SMD 1watt 124ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW1218124RFKTK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1218124RFKTK-ND
Chip Resistor - Surface Mount CRCW1218124RFKTK-ND
124 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

124 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1218 124 1% 100 Rt9 Rohs Compliant Vishay - 49P3686 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 124 1% 100 Rt9 Rohs Compliant Vishay
49P3686
Crcw1218 124 1% 100 Rt9 Rohs Compliant Vishay 49P3686
CRCW1218 124 1% 100 RT9 ROHS COMPLIANT: NO

CRCW1218 124 1% 100 RT9 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1218124RFKTK CRCW1218124RFKTK-ND 49P3686
Product Name Thick Film Resistors - SMD 1watt 124ohms 1% Chip Resistor - Surface Mount Crcw1218 124 1% 100 Rt9 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812
Resistance Range 124 ohms 124 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R750JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers