Vishay Intertechnology, Inc. RES 120 OHM 1W 1% 1218 SMD CRCW1218120RFKEK

Description
RES 120ohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 120ohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120 OHM 1W 1% 1218 SMD - CRCW1218120RFKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 1W 1% 1218 SMD
CRCW1218120RFKEK
RES 120 OHM 1W 1% 1218 SMD CRCW1218120RFKEK
RES 120ohm 1W 1% 1218 SMD

RES 120ohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1218120RFKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1218120RFKEK-ND
Chip Resistor - Surface Mount CRCW1218120RFKEK-ND
120 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

120 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1218 100 120R 1% Et9 E3 Rohs Compliant Vishay - 49P3683 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 100 120R 1% Et9 E3 Rohs Compliant Vishay
49P3683
Crcw1218 100 120R 1% Et9 E3 Rohs Compliant Vishay 49P3683
CRCW1218 100 120R 1% ET9 e3 RoHS Compliant: Yes

CRCW1218 100 120R 1% ET9 e3 RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW1218120RFKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1218120RFKEK
Chip Resistor - Surface Mount CRCW1218120RFKEK
RES SMD 120 OHM 1% 1W 1218

RES SMD 120 OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW1218120RFKEK CRCW1218120RFKEK-ND 49P3683 CRCW1218120RFKEK
Product Name RES 120 OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Crcw1218 100 120R 1% Et9 E3 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 120 ohms 120 ohms 120 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573150 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 4.7 ohms
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details