Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW121811R0FKEK

Description
11 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
11 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW121811R0FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121811R0FKEK-ND
Chip Resistor - Surface Mount CRCW121811R0FKEK-ND
11 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

11 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
1218,11,1%,100PPM,TR,HAZMAT - CRCW121811R0FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
1218,11,1%,100PPM,TR,HAZMAT
CRCW121811R0FKEK
1218,11,1%,100PPM,TR,HAZMAT CRCW121811R0FKEK
1218,11,1%,100PPM,TR ,HAZMAT

1218,11,1%,100PPM,TR,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - CRCW121811R0FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121811R0FKEK
Chip Resistor - Surface Mount CRCW121811R0FKEK
RES SMD 11 OHM 1% 1W 1218

RES SMD 11 OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW121811R0FKEK-ND CRCW121811R0FKEK CRCW121811R0FKEK
Product Name Chip Resistor - Surface Mount 1218,11,1%,100PPM,TR,HAZMAT Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms 11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers