Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW121811K5FKTK

Description
11.5 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
11.5 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW121811K5FKTK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121811K5FKTK-ND
Chip Resistor - Surface Mount CRCW121811K5FKTK-ND
11.5 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

11.5 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1218 11.5K 1% 100 Rt9 Rohs Compliant Vishay - 49P3673 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 11.5K 1% 100 Rt9 Rohs Compliant Vishay
49P3673
Crcw1218 11.5K 1% 100 Rt9 Rohs Compliant Vishay 49P3673
CRCW1218 11.5K 1% 100 RT9 ROHS COMPLIANT: NO

CRCW1218 11.5K 1% 100 RT9 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW121811K5FKTK-ND 49P3673
Product Name Chip Resistor - Surface Mount Crcw1218 11.5K 1% 100 Rt9 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers