Vishay Intertechnology, Inc. RES 110 OHM 1.5W 1% 1218 SMD CRCW1218110RFKEKHP

Description
RES 110ohm 1.5W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 110ohm 1.5W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110 OHM 1.5W 1% 1218 SMD - CRCW1218110RFKEKHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 1.5W 1% 1218 SMD
CRCW1218110RFKEKHP
RES 110 OHM 1.5W 1% 1218 SMD CRCW1218110RFKEKHP
RES 110ohm 1.5W 1% 1218 SMD

RES 110ohm 1.5W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-110ANTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-110ANTR-ND
Chip Resistor - Surface Mount 541-110ANTR-ND
110 Ohms ±1% 1.5W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

110 Ohms ±1% 1.5W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1218110RFKEKHP 541-110ANTR-ND
Product Name RES 110 OHM 1.5W 1% 1218 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812
Resistance Range 110 ohms 110 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers