Vishay Precision Group RES 110 OHM 1W 1% 1218 SMD CRCW1218110RFKEK

Description
RES 110ohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 110ohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110 OHM 1W 1% 1218 SMD - CRCW1218110RFKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 1W 1% 1218 SMD
CRCW1218110RFKEK
RES 110 OHM 1W 1% 1218 SMD CRCW1218110RFKEK
RES 110ohm 1W 1% 1218 SMD

RES 110ohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1218110RFKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1218110RFKEK-ND
Chip Resistor - Surface Mount CRCW1218110RFKEK-ND
110 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

110 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW1218110RFKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1218110RFKEK
Chip Resistor - Surface Mount CRCW1218110RFKEK
RES SMD 110 OHM 1% 1W 1218

RES SMD 110 OHM 1% 1W 1218

Supplier's Site Datasheet
Crcw1218 100 110R 1% Et9 E3 Rohs Compliant Vishay - 64R9621 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 100 110R 1% Et9 E3 Rohs Compliant Vishay
64R9621
Crcw1218 100 110R 1% Et9 E3 Rohs Compliant Vishay 64R9621
CRCW1218 100 110R 1% ET9 e3 RoHS Compliant: Yes

CRCW1218 100 110R 1% ET9 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW1218110RFKEK CRCW1218110RFKEK-ND CRCW1218110RFKEK 64R9621
Product Name RES 110 OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw1218 100 110R 1% Et9 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 110 ohms 110 ohms 110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details