Vishay Intertechnology, Inc. Res Thick Film 1218 110K Ohm 1% 1W ¦100ppm/¦C SMD Blister T/R CRCW1218110KFKTK

Description
Res Thick Film 1218 110K Ohm 1% 1W ¦100ppm/¦C SMD Blister T/R
Request a Quote Datasheet
Description
Res Thick Film 1218 110K Ohm 1% 1W ¦100ppm/¦C SMD Blister T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1218 110K Ohm 1% 1W ¦100ppm/¦C SMD Blister T/R - CRCW1218110KFKTK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1218 110K Ohm 1% 1W ¦100ppm/¦C SMD Blister T/R
CRCW1218110KFKTK
Res Thick Film 1218 110K Ohm 1% 1W ¦100ppm/¦C SMD Blister T/R CRCW1218110KFKTK
Res Thick Film 1218 110K Ohm 1% 1W ¦100ppm/¦C SMD Blister T/R

Res Thick Film 1218 110K Ohm 1% 1W ¦100ppm/¦C SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - CRCW1218110KFKTK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1218110KFKTK-ND
Chip Resistor - Surface Mount CRCW1218110KFKTK-ND
110 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

110 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1218 110K 1% 100 Rt9 Rohs Compliant Vishay - 49P3675 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 110K 1% 100 Rt9 Rohs Compliant Vishay
49P3675
Crcw1218 110K 1% 100 Rt9 Rohs Compliant Vishay 49P3675
CRCW1218 110K 1% 100 RT9 ROHS COMPLIANT: NO

CRCW1218 110K 1% 100 RT9 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1218110KFKTK CRCW1218110KFKTK-ND 49P3675
Product Name Res Thick Film 1218 110K Ohm 1% 1W ¦100ppm/¦C SMD Blister T/R Chip Resistor - Surface Mount Crcw1218 110K 1% 100 Rt9 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details