Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1watt 10ohms 5% CRCW121810R0JNTK

Description
Thick Film Resistors - SMD 1watt 10ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1watt 10ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1watt 10ohms 5% - CRCW121810R0JNTK - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 10ohms 5%
CRCW121810R0JNTK
Thick Film Resistors - SMD 1watt 10ohms 5% CRCW121810R0JNTK
Thick Film Resistors - SMD 1watt 10ohms 5%

Thick Film Resistors - SMD 1watt 10ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW121810R0JNTK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121810R0JNTK-ND
Chip Resistor - Surface Mount CRCW121810R0JNTK-ND
10 Ohms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,10Ohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1218-Case Rohs Compliant Vishay - 73H0251 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,10Ohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1218-Case Rohs Compliant Vishay
73H0251
Resistor,metal Glaze,10Ohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1218-Case Rohs Compliant Vishay 73H0251
Resistor,Metal Glaze,10Ohms,200WV,5 +/-% Tol,-200,200ppm-TC,1 218-Case RoHS Compliant: No

Resistor,Metal Glaze,10Ohms,200WV,5+/-% Tol,-200,200ppm-TC,1218-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121810R0JNTK CRCW121810R0JNTK-ND 73H0251
Product Name Thick Film Resistors - SMD 1watt 10ohms 5% Chip Resistor - Surface Mount Resistor,metal Glaze,10Ohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1218-Case Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812
Resistance Range 10 ohms 10 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176074-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6340 ohms
View Details
6 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD7874FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details