Vishay Precision Group Chip Resistor - Surface Mount CRCW121810R0FKEK

Description
CRCW1218 100 10R 1% ET9 E3
Request a Quote Datasheet
Description
CRCW1218 100 10R 1% ET9 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW121810R0FKEKTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW121810R0FKEKTR-ND
Chip Resistor - Surface Mount 541-CRCW121810R0FKEKTR-ND
CRCW1218 100 10R 1% ET9 E3

CRCW1218 100 10R 1% ET9 E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW121810R0FKEKCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW121810R0FKEKCT-ND
Chip Resistor - Surface Mount 541-CRCW121810R0FKEKCT-ND
CRCW1218 100 10R 1% ET9 E3

CRCW1218 100 10R 1% ET9 E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW121810R0FKEKDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW121810R0FKEKDKR-ND
Chip Resistor - Surface Mount 541-CRCW121810R0FKEKDKR-ND
CRCW1218 100 10R 1% ET9 E3

CRCW1218 100 10R 1% ET9 E3

Buy Now Datasheet
Thick Film Resistors - SMD 1watt 10ohms 1% - CRCW121810R0FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 10ohms 1%
CRCW121810R0FKEK
Thick Film Resistors - SMD 1watt 10ohms 1% CRCW121810R0FKEK
Thick Film Resistors - SMD 1watt 10ohms 1%

Thick Film Resistors - SMD 1watt 10ohms 1%

Supplier's Site
Res, 10 Ohm, Aec-Q200, 1W, 1218 Rohs Compliant Vishay - 33AK3116 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10 Ohm, Aec-Q200, 1W, 1218 Rohs Compliant Vishay
33AK3116
Res, 10 Ohm, Aec-Q200, 1W, 1218 Rohs Compliant Vishay 33AK3116
RES, 10 OHM, AEC-Q200, 1W, 1218 ROHS COMPLIANT: YES

RES, 10 OHM, AEC-Q200, 1W, 1218 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW121810R0FKEKTR-ND CRCW121810R0FKEK 33AK3116
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1watt 10ohms 1% Res, 10 Ohm, Aec-Q200, 1W, 1218 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers