Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW121810K7FKEK

Description
10.7 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
10.7 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW121810K7FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121810K7FKEK-ND
Chip Resistor - Surface Mount CRCW121810K7FKEK-ND
10.7 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

10.7 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 10.7K OHM 1W 1% 1218 SMD - CRCW121810K7FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.7K OHM 1W 1% 1218 SMD
CRCW121810K7FKEK
RES 10.7K OHM 1W 1% 1218 SMD CRCW121810K7FKEK
RES 10.7Kohm 1W 1% 1218 SMD

RES 10.7Kohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121810K7FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121810K7FKEK
Chip Resistor - Surface Mount CRCW121810K7FKEK
RES SMD 10.7K OHM 1% 1W 1218

RES SMD 10.7K OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW121810K7FKEK-ND CRCW121810K7FKEK CRCW121810K7FKEK
Product Name Chip Resistor - Surface Mount RES 10.7K OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details