Vishay Intertechnology, Inc. RES 105 OHM 1W 1% 1218 SMD CRCW1218105RFKEK

Description
RES 105ohm 1W 1% 1218 SMD
Request a Quote
Description
RES 105ohm 1W 1% 1218 SMD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CRCW1218105RFKEK is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability in various applications including automotive, industrial, and telecommunications. It features a resistance value of 105 ohms with a tolerance of ±1%. The resistor is AEC-Q200 qualified, ensuring it meets stringent automotive standards. It has a rated power dissipation of 1 watt and can operate within a temperature range of -55 °C to +155 °C. The device exhibits a maximum resistance change of ,â§1% over 1000 hours at rated power and 70 °C, indicating good stability under prolonged use. The resistor is packaged in a 1218 size format, suitable for applications requiring compact components.

Datasheet Summary
Powered by GS/AI

The CRCW1218105RFKEK is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability in various applications including automotive, industrial, and telecommunications. It features a resistance value of 105 ohms with a tolerance of ±1%. The resistor is AEC-Q200 qualified, ensuring it meets stringent automotive standards. It has a rated power dissipation of 1 watt and can operate within a temperature range of -55 °C to +155 °C. The device exhibits a maximum resistance change of ,â§1% over 1000 hours at rated power and 70 °C, indicating good stability under prolonged use. The resistor is packaged in a 1218 size format, suitable for applications requiring compact components.

Suppliers

Company
Product
Description
Supplier Links
RES 105 OHM 1W 1% 1218 SMD - CRCW1218105RFKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105 OHM 1W 1% 1218 SMD
CRCW1218105RFKEK
RES 105 OHM 1W 1% 1218 SMD CRCW1218105RFKEK
RES 105ohm 1W 1% 1218 SMD

RES 105ohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1218105RFKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1218105RFKEK-ND
Chip Resistor - Surface Mount CRCW1218105RFKEK-ND
105 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

105 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW1218105RFKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1218105RFKEK
Chip Resistor - Surface Mount CRCW1218105RFKEK
RES SMD 105 OHM 1% 1W 1218

RES SMD 105 OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW1218105RFKEK CRCW1218105RFKEK-ND CRCW1218105RFKEK
Product Name RES 105 OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 105 ohms 105 ohms 105 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614888-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 110 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5494FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers