VISHAY INTERTECHNOLOGY, INC.
CRCW12181001FRT9 -- RESISTOR, 1K, 1W, 1%
Vishay Intertechnology, Inc.
RESISTOR, 1K, 1W, 1%
CRCW12181001FRT9
Description
RESISTOR, 1K, 1W, 1%
Request a Quote
Email Supplier
Description
RESISTOR, 1K, 1W, 1%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW12181001FRT9 |
|
Product Name
|
RESISTOR, 1K, 1W, 1% |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction
Metal Foil
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details