Thick Film Resistors - SMD ZEROohm Jumper 1watt Product overview: CRCW12180000Z0EK from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12180000Z0EK can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1015771-CRCW12180000
Termination: SMD/SMT
Voltage Rating: 200 V
Length: 3.2 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Military Standard: Not
Composition: Thick Film
Height: 550 µm
Weight: 29.511854 mg
Resistance: 0 Ω
Power Rating: 1 W
Width: 4.6 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 3246
Case / Package: 1218
Alternative Parts (Cross-Reference): RC1218JK-070RL; RCL12180000Z0EK;
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 4.6 mm
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 1218
Thick Film Resistors - SMD ZEROohm Jumper 1watt
CRCW1218 0 OHM JUMPER ET9 E3
CRCW1218 0 OHM JUMPER ET9 E3
CRCW1218 0 OHM JUMPER ET9 E3
RES, JUMPER, 1W, THICK FILM, 1218 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-CRCW12180000Z0EK | 1015771-CRCW12180000Z0EK | CRCW12180000Z0EK | 541-CRCW12180000Z0EKDKR-ND | 33AK8666 |
| Product Name | SMD Resistor | Chip Resistor - Surface Mount - CRCW12180000Z0EK | Thick Film Resistors - SMD ZEROohm Jumper 1watt | Chip Resistor - Surface Mount | Res, Jumper, 1W, Thick Film, 1218 Rohs Compliant Vishay |
| Technology / Construction | Thick Film | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 0.0 ohms | 0.0 ohms | 0.0 ohms | ||
| Temperature Coefficient | 0.0 ±ppm/°C | ||||
| Operating DC Voltage | 200 volts | 200 volts | |||
| Operating AC Voltage | 200 volts |