Vishay Intertechnology, Inc. RES 9.76 OHM 1/3W 1% 1210 SMD CRCW12109R76FKEA

Description
RES 9.76ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 9.76ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.76 OHM 1/3W 1% 1210 SMD - CRCW12109R76FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.76 OHM 1/3W 1% 1210 SMD
CRCW12109R76FKEA
RES 9.76 OHM 1/3W 1% 1210 SMD CRCW12109R76FKEA
RES 9.76ohm 1/3W 1% 1210 SMD

RES 9.76ohm 1/3W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12109R76FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12109R76FKEA-ND
Chip Resistor - Surface Mount CRCW12109R76FKEA-ND
9.76 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

9.76 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12109R76FKEA CRCW12109R76FKEA-ND
Product Name RES 9.76 OHM 1/3W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 9.76 ohms 9.76 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers