Vishay Intertechnology, Inc. RES 9.10 OHM 1/3W 1% 1210 SMD CRCW12109R10FNTA

Description
RES 9.10ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 9.10ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.10 OHM 1/3W 1% 1210 SMD - CRCW12109R10FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.10 OHM 1/3W 1% 1210 SMD
CRCW12109R10FNTA
RES 9.10 OHM 1/3W 1% 1210 SMD CRCW12109R10FNTA
RES 9.10ohm 1/3W 1% 1210 SMD

RES 9.10ohm 1/3W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12109R10FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12109R10FNTA-ND
Chip Resistor - Surface Mount CRCW12109R10FNTA-ND
9.1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

9.1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 9.1 1% 200 Rt1 Rohs Compliant Vishay - 11R9364 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 9.1 1% 200 Rt1 Rohs Compliant Vishay
11R9364
Crcw1210 9.1 1% 200 Rt1 Rohs Compliant Vishay 11R9364
CRCW1210 9.1 1% 200 RT1 ROHS COMPLIANT: NO

CRCW1210 9.1 1% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12109R10FNTA CRCW12109R10FNTA-ND 11R9364
Product Name RES 9.10 OHM 1/3W 1% 1210 SMD Chip Resistor - Surface Mount Crcw1210 9.1 1% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 9.1 ohms 9.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9460 ohms
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details