Vishay Intertechnology, Inc. RES 9.09 OHM 1/2W 1% 1210 SMD CRCW12109R09FNTA

Description
RES 9.09ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 9.09ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09 OHM 1/2W 1% 1210 SMD - CRCW12109R09FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09 OHM 1/2W 1% 1210 SMD
CRCW12109R09FNTA
RES 9.09 OHM 1/2W 1% 1210 SMD CRCW12109R09FNTA
RES 9.09ohm 1/2W 1% 1210 SMD

RES 9.09ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12109R09FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12109R09FNTA-ND
Chip Resistor - Surface Mount CRCW12109R09FNTA-ND
9.09 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

9.09 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 9.09 1% 200 Rt1 Rohs Compliant Vishay - 49P3609 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 9.09 1% 200 Rt1 Rohs Compliant Vishay
49P3609
Crcw1210 9.09 1% 200 Rt1 Rohs Compliant Vishay 49P3609
CRCW1210 9.09 1% 200 RT1 ROHS COMPLIANT: NO

CRCW1210 9.09 1% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12109R09FNTA CRCW12109R09FNTA-ND 49P3609
Product Name RES 9.09 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Crcw1210 9.09 1% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 9.09 ohms 9.09 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176074-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
4 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details