Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12109R09FKEAHP

Description
9.09 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
9.09 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12109R09FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12109R09FKEAHP-ND
Chip Resistor - Surface Mount CRCW12109R09FKEAHP-ND
9.09 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

9.09 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 3/4watt 9.09ohms 1% - CRCW12109R09FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 9.09ohms 1%
CRCW12109R09FKEAHP
Thick Film Resistors - SMD 3/4watt 9.09ohms 1% CRCW12109R09FKEAHP
Thick Film Resistors - SMD 3/4watt 9.09ohms 1%

Thick Film Resistors - SMD 3/4watt 9.09ohms 1%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRCW12109R09FKEAHP-ND CRCW12109R09FKEAHP
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 3/4watt 9.09ohms 1%
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Resistance Range 9.09 ohms 9.09 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details