Vishay Precision Group Chip Resistor - Surface Mount CRCW12109R09FKEA

Description
9.09 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
9.09 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12109R09FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12109R09FKEA-ND
Chip Resistor - Surface Mount CRCW12109R09FKEA-ND
9.09 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

9.09 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 9.09 OHM 1/3W 1% 1210 SMD - CRCW12109R09FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09 OHM 1/3W 1% 1210 SMD
CRCW12109R09FKEA
RES 9.09 OHM 1/3W 1% 1210 SMD CRCW12109R09FKEA
RES 9.09ohm 1/3W 1% 1210 SMD

RES 9.09ohm 1/3W 1% 1210 SMD

Supplier's Site
Crcw1210 100 9R09 1% Et1 E3 Rohs Compliant Vishay - 47P4261 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 100 9R09 1% Et1 E3 Rohs Compliant Vishay
47P4261
Crcw1210 100 9R09 1% Et1 E3 Rohs Compliant Vishay 47P4261
CRCW1210 100 9R09 1% ET1 e3 RoHS Compliant: Yes

CRCW1210 100 9R09 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12109R09FKEA-ND CRCW12109R09FKEA 47P4261
Product Name Chip Resistor - Surface Mount RES 9.09 OHM 1/3W 1% 1210 SMD Crcw1210 100 9R09 1% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Resistance Range 9.09 ohms 9.09 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2804FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details