Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12109M10JNTA

Description
9.1 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
9.1 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12109M10JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12109M10JNTA-ND
Chip Resistor - Surface Mount CRCW12109M10JNTA-ND
9.1 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

9.1 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 9.1M OHM 1/2W 5% 1210 SMD - CRCW12109M10JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.1M OHM 1/2W 5% 1210 SMD
CRCW12109M10JNTA
RES 9.1M OHM 1/2W 5% 1210 SMD CRCW12109M10JNTA
RES 9.1Mohm 1/2W 5% 1210 SMD

RES 9.1Mohm 1/2W 5% 1210 SMD

Supplier's Site
Crcw1210 9.1M 5% 200 Rt1 Rohs Compliant Vishay - 49P3606 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 9.1M 5% 200 Rt1 Rohs Compliant Vishay
49P3606
Crcw1210 9.1M 5% 200 Rt1 Rohs Compliant Vishay 49P3606
CRCW1210 9.1M 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1210 9.1M 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12109M10JNTA-ND CRCW12109M10JNTA 49P3606
Product Name Chip Resistor - Surface Mount RES 9.1M OHM 1/2W 5% 1210 SMD Crcw1210 9.1M 5% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details