Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12109M10JNEA

Description
9.1 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
9.1 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12109M10JNEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12109M10JNEA-ND
Chip Resistor - Surface Mount CRCW12109M10JNEA-ND
9.1 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

9.1 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 9.1M OHM 1/2W 5% 1210 SMD - CRCW12109M10JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.1M OHM 1/2W 5% 1210 SMD
CRCW12109M10JNEA
RES 9.1M OHM 1/2W 5% 1210 SMD CRCW12109M10JNEA
RES 9.1Mohm 1/2W 5% 1210 SMD

RES 9.1Mohm 1/2W 5% 1210 SMD

Supplier's Site
Crcw1210 200 9M1 5% Et1 E3 Rohs Compliant Vishay - 47P4257 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 200 9M1 5% Et1 E3 Rohs Compliant Vishay
47P4257
Crcw1210 200 9M1 5% Et1 E3 Rohs Compliant Vishay 47P4257
CRCW1210 200 9M1 5% ET1 e3 RoHS Compliant: Yes

CRCW1210 200 9M1 5% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12109M10JNEA-ND CRCW12109M10JNEA 47P4257
Product Name Chip Resistor - Surface Mount RES 9.1M OHM 1/2W 5% 1210 SMD Crcw1210 200 9M1 5% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1623696-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.8 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details