Vishay Precision Group RES 9.76K OHM 1/2W 1% 1210 SMD CRCW12109K76FKEA

Description
RES 9.76Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 9.76Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.76K OHM 1/2W 1% 1210 SMD - CRCW12109K76FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.76K OHM 1/2W 1% 1210 SMD
CRCW12109K76FKEA
RES 9.76K OHM 1/2W 1% 1210 SMD CRCW12109K76FKEA
RES 9.76Kohm 1/2W 1% 1210 SMD

RES 9.76Kohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12109K76FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12109K76FKEA-ND
Chip Resistor - Surface Mount CRCW12109K76FKEA-ND
9.76 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

9.76 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 9.76Kohm, 500Mw, 1%; Resistance Vishay - 53K3538 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 9.76Kohm, 500Mw, 1%; Resistance Vishay
53K3538
Resistor, Thick Film, 9.76Kohm, 500Mw, 1%; Resistance Vishay 53K3538
RESISTOR, THICK FILM, 9.76KOHM, 500mW, 1%; Resistance:9.76kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 9.76KOHM, 500mW, 1%; Resistance:9.76kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12109K76FKEA CRCW12109K76FKEA-ND 53K3538
Product Name RES 9.76K OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 9.76Kohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 9760 ohms 9760 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567757 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details