Vishay Intertechnology, Inc. RES 9.53K OHM 1/2W 1% 1210 SMD CRCW12109K53FKTA

Description
RES 9.53Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 9.53Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.53K OHM 1/2W 1% 1210 SMD - CRCW12109K53FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.53K OHM 1/2W 1% 1210 SMD
CRCW12109K53FKTA
RES 9.53K OHM 1/2W 1% 1210 SMD CRCW12109K53FKTA
RES 9.53Kohm 1/2W 1% 1210 SMD

RES 9.53Kohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12109K53FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12109K53FKTA-ND
Chip Resistor - Surface Mount CRCW12109K53FKTA-ND
9.53 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

9.53 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 9.53Kohm, 330Mw, 1%; Resistance Vishay - 04H7285 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 9.53Kohm, 330Mw, 1%; Resistance Vishay
04H7285
Resistor, Thick Film, 9.53Kohm, 330Mw, 1%; Resistance Vishay 04H7285
RESISTOR, THICK FILM, 9.53KOHM, 330mW, 1%; Resistance:9.53kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 9.53KOHM, 330mW, 1%; Resistance:9.53kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12109K53FKTA CRCW12109K53FKTA-ND 04H7285
Product Name RES 9.53K OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 9.53Kohm, 330Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 9530 ohms 9530 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.3333 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5110 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details